Monolithic Power Systems, Inc. Battery Chargers MP2723AGQC-0000-P

Description
Charger IC Lithium Ion/Polymer 26-QFN (3.5x3.5)
Datasheet
Description
Charger IC Lithium Ion/Polymer 26-QFN (3.5x3.5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Chargers - MP2723AGQC-0000-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MP2723AGQC-0000-P
Battery Chargers MP2723AGQC-0000-P
Charger IC Lithium Ion/Polymer 26-QFN (3.5x3.5)

Charger IC Lithium Ion/Polymer 26-QFN (3.5x3.5)

Buy Now
Batt Charger, 4.67V, -40 To 125Deg C; Battery Type Monolithic Power Systems (Mps) - 66AJ7489 - Newark, An Avnet Company
Chicago, IL, United States
Batt Charger, 4.67V, -40 To 125Deg C; Battery Type Monolithic Power Systems (Mps)
66AJ7489
Batt Charger, 4.67V, -40 To 125Deg C; Battery Type Monolithic Power Systems (Mps) 66AJ7489
BATT CHARGER, 4.67V, -40 TO 125DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:5.5V; Battery Charge Voltage:4.67V; Charge Current:3A; IC Case / Package:QFN; No. of Pins:16Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes

BATT CHARGER, 4.67V, -40 TO 125DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:5.5V; Battery Charge Voltage:4.67V; Charge Current:3A; IC Case / Package:QFN; No. of Pins:16Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Battery Chargers - MP2723AGQC-0000-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MP2723AGQC-0000-P
PMIC - Battery Chargers MP2723AGQC-0000-P
3A, SINGLE-CELL FAST CHARGER WIT

3A, SINGLE-CELL FAST CHARGER WIT

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number MP2723AGQC-0000-P 66AJ7489 MP2723AGQC-0000-P
Product Name Battery Chargers Batt Charger, 4.67V, -40 To 125Deg C; Battery Type Monolithic Power Systems (Mps) PMIC - Battery Chargers
Package Type 26-PowerVFQFN
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Cell Type Li-Ion; Li-Ion, Li-Pol Lithium Ion/Polymer
Pins 16
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1897034 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type Tqfn
Pins 28
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - ISL6292-2CR4-T - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 4.2 volts
Charge Current 2000 mA
View Details