The MP2696A is a highly integrated, I²C-controlled battery charger designed for single-cell Li-ion and Li-polymer batteries. It operates within a voltage range of 4.0V to 11V and can sustain input voltages up to 16V. The charger supports programmable charge currents from 500mA to 3.6A and offers a charge regulation voltage range of 3.6V to 4.45V with ±0.5% accuracy. This device features a boost converter capable of delivering up to 3.6A output current, along with programmable output current limits and voltage settings. It includes comprehensive safety features such as input over-voltage protection, thermal shutdown, and a customizable JEITA profile for temperature monitoring. The MP2696A is packaged in a compact QFN-21 (3mm x 3mm) format, making it suitable for applications in power banks and portable devices. Engineers looking for a flexible and efficient battery management solution may find the MP2696A to be a suitable choice for their projects.
BATTERY CHARGER, LI-ION/POL, 125DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:11V; Battery Charge Voltage:4.5V; Charge Current:3.6A; IC Case / Package:QFN; No. of Pins:21Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Battery Charger ICs |
| Product Number | 70AH6412 |
| Product Name | Battery Charger, Li-Ion/pol, 125Deg C; Battery Type Monolithic Power Systems (Mps) |
| Cell Type | Li-Ion; Li-Ion, Li-Pol |