Monolithic Power Systems, Inc. PMIC - PMIC - Battery Chargers - MP2690GR-Z MP2690GR-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 814125-MP2690GR-Z Packaging: Reel Mounting Style: SMD Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 2.5A Battery Pack Voltage: 4.45V Supplier Device Package: 26-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 26-PowerVFQFN Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 6V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 814125-MP2690GR-Z Packaging: Reel Mounting Style: SMD Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 2.5A Battery Pack Voltage: 4.45V Supplier Device Package: 26-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 26-PowerVFQFN Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - MP2690GR-Z - 814125-MP2690GR-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MP2690GR-Z
814125-MP2690GR-Z
PMIC - PMIC - Battery Chargers - MP2690GR-Z 814125-MP2690GR-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 814125-MP2690GR-Z Packaging: Reel Mounting Style: SMD Fault Protection: Over Current, Over Voltage Battery Chemistry: Lithium Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 2.5A Battery Pack Voltage: 4.45V Supplier Device Package: 26-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 26-PowerVFQFN Popularity: Low Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 5,000 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 6V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 814125-MP2690GR-Z
Packaging: Reel
Mounting Style: SMD
Fault Protection: Over Current, Over Voltage
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 2.5A
Battery Pack Voltage: 4.45V
Supplier Device Package: 26-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 26-PowerVFQFN
Popularity: Low
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 6V

Buy Now
PMIC - Battery Chargers - 1589-1619-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1589-1619-6-ND
PMIC - Battery Chargers 1589-1619-6-ND
IC BATT CHG LI-ION 1CELL 26QFN

IC BATT CHG LI-ION 1CELL 26QFN

Buy Now Datasheet
PMIC - Battery Chargers - 1589-1619-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1589-1619-2-ND
PMIC - Battery Chargers 1589-1619-2-ND
IC BATT CHG LI-ION 1CELL 26QFN

IC BATT CHG LI-ION 1CELL 26QFN

Buy Now Datasheet
PMIC - Battery Chargers - 1589-1619-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1589-1619-1-ND
PMIC - Battery Chargers 1589-1619-1-ND
IC BATT CHG LI-ION 1CELL 26QFN

IC BATT CHG LI-ION 1CELL 26QFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MP2690GR-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MP2690GR-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MP2690GR-Z
IC BATT CHG LI-ION 1CELL 26QFN

IC BATT CHG LI-ION 1CELL 26QFN

Supplier's Site
PMIC - Battery Chargers - MP2690GR-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MP2690GR-Z
PMIC - Battery Chargers MP2690GR-Z
IC BATT CHG LI-ION 1CELL 26QFN

IC BATT CHG LI-ION 1CELL 26QFN

Supplier's Site Datasheet
Battery Chargers - MP2690GR-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MP2690GR-Z
Battery Chargers MP2690GR-Z
Charger IC Lithium Ion/Polymer 26-QFN (4x4)

Charger IC Lithium Ion/Polymer 26-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 814125-MP2690GR-Z 1589-1619-6-ND MP2690GR-Z MP2690GR-Z MP2690GR-Z
Product Name PMIC - PMIC - Battery Chargers - MP2690GR-Z PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Battery Chargers
Cell Type Li-Ion Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer
Features Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Cells 1 1
Charge Current 2500 mA 2500 mA 2500 mA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1900466P - RS Components, Ltd.
Specs
Package Type QSOP
Pins 28
Operating Temperature 85 C (185 F)
View Details
BQ24005 Linear 2-cell Li-Ion Battery Charger w/Integrated FET, Two LED - BQ24005PWPG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
5 suppliers
PMIC - Battery Chargers - ISL6255HAZ - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion/Polymer
Supply Voltage 17.64 volts
Charge Current 2600 mA
View Details
Wireless Charging ICs - WLC1115-68LQXQT - Infineon Technologies AG
Specs
Package Type PG-VQFN-68
Supply Voltage 24 volts
View Details