IC BATT CHG LI-ION 1CELL 16SOIC
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 802428-MP2681GS-Z
Packaging: Reel
Mounting Style: SMD
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant
Programmable Features: Timer
Battery Pack Voltage: 4.15V
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-SOIC
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Voltage - Supply (Maximum): 30V
IC BATT CHG LI-ION 1CELL 16SOIC
Charger IC Lithium Ion/Polymer 16-SOIC
IC BATT CHG LI-ION 1CELL 16SOIC
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MP2681GS-Z-ND | 802428-MP2681GS-Z | MP2681GS-Z | MP2681GS-Z | MP2681GS-Z |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MP2681GS-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Features | Lead-Free | ||||
| Package Type | 16-SOIC (0.154", 3.90mm Width) | SOIC | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Pins | 16 | ||||
| Cells | 1 | 1 |