Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789144-MP2676EG-LF-Z
Packaging: Reel package
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 8-TFDFN
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Family Name: MP2676
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-QFN (2x2)
Voltage Supply MAX: 5.5V
Alternative Parts (Cross-Reference): AP9214L-AC-HSBR-7; AP9214LA-AC-HSBR-7; AP9214LA-AC-HSB-7; AP9214LA-AB-HSBR-7;
Introduction Date: March 03, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 8QFN
IC BATT CHG LI-ION 8QFN
IC BATT CHG LI-ION 8QFN
Charger IC Lithium Ion/Polymer 8-QFN (2x2)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 789144-MP2676EG-LF-Z | MP2676EG-LF-Z-ND | MP2676EG-LF-Z | MP2676EG-LF-Z | MP2676EG-LF-Z |
| Product Name | PMIC - PMIC - Battery Chargers - MP2676EG-LF-Z | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Features | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | |
| Package Type | 8-TFDFN | 8-TFDFN |