Charger IC Lithium Ion 18-QFN (2x3)
BATTERY CHARGER, LI-ION/POL, 125DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:5V; Battery Charge Voltage:9V; Charge Current:2A; IC Case / Package:QFN; No. of Pins:18Pins; No. of Cells:2Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
2-CELL 2A BOOST CHARGER WITH NVD
2-CELL 2A BOOST CHARGER WITH NVD
| Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MP2672AGD-0000-P | 15AJ2571 | MP2672AGD-0000-P | MP2672AGD-0000-P |
| Product Name | Battery Chargers | Battery Charger, Li-Ion/pol, 125Deg C; Battery Type Monolithic Power Systems (Mps) | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers |
| Package Type | 18-VFQFN | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Cell Type | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Lithium Ion | Lithium Ion | |
| Pins | 18 |