IC BATT CHG LI-ION 1CELL 26QFN
Charger IC Lithium Ion/Polymer 26-QFN (4x4)
IC BATT CHG LI-ION 1CELL 26QFN
BATTERY CHARGER, LI-ION/POL, 125DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:16V; Battery Charge Voltage:4.35V; Charge Current:3A; IC Case / Package:QFN-EP; No. of Pins:26Pins; No. of Cells:1Cells; Product Range:- RoHS Compliant: Yes
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MP2639BGR-Z | MP2639BGR-Z | MP2639BGR-Z | 67AH3027 |
| Product Name | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Charger, Li-Ion/pol, 125Deg C; Battery Type Monolithic Power Systems (Mps) |
| Cell Type | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Li-Ion, Li-Pol | |
| Features | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | ||
| Supply Voltage | 4.5 volts | 16 volts | ||
| Charge Current | 3000 mA |