Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885601-MP2637GR-P
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 24-QFN (4x4)
Package: 24-PowerVFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP2637
Categories: Integrated Circuits (ICs)
Case / Package: 24-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1147-6, 1589-1147-2, 1589-1147-1
IC BATT CHG LI-ION 1CELL 24QFN
IC BATT CHG LI-ION 1CELL 24QFN
IC BATT CHG LI-ION 1CELL 24QFN
Charger IC Lithium Ion/Polymer 24-QFN (4x4)
IC BATT CHG LI-ION 1CELL 24QFN
BATT CHARGER, 4.35V, -40 TO 125DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.35V; Charge Current:2.5A; IC Case / Package:QFN; No. of Pins:24Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC BATT CHG LI-ION 1CELL 24QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 885601-MP2637GR-P | 1589-1147-2-ND | MP2637GR-P | MP2637GR-P | 54AH3405 | MP2637GR-P |
| Product Name | PMIC - PMIC - Battery Chargers - MP2637GR-P | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Batt Charger, 4.35V, -40 To 125Deg C; Battery Type Monolithic Power Systems (Mps) | PMIC - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Lithium Ion/Polymer | ||
| Package Type | 24-QFN (4x4) | 24-PowerVFQFN | 24-PowerVFQFN | |||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -40 C (-40 F) | |
| Features | Over Voltage Protection; Over Current Protection; Lead-Free | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection |