Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 711320-MP2636GR-Z
Packaging: Reel
Mounting Style: SMD
Fault Protection: Over Temperature, Over Voltage, Short Circuit
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 3A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Supplier Device Package: 30-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 30-VFQFN
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 6V
IC BATT CHG LI-ION 1CELL 30QFN
IC BATT CHG LI-ION 1CELL 30QFN
IC BATT CHG LI-ION 1CELL 30QFN
IC BATT CHG LI-ION 1CELL 30QFN
Charger IC Lithium Ion/Polymer 30-QFN (4x4)
IC BATT CHG LI-ION 1CELL 30QFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 711320-MP2636GR-Z | 1589-1616-6-ND | MP2636GR-Z | MP2636GR-Z | MP2636GR-Z |
| Product Name | PMIC - PMIC - Battery Chargers - MP2636GR-Z | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Features | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |
| Cells | 1 | 1 | |||
| Charge Current | 3000 mA | 3000 mA | 3000 mA |