Monolithic Power Systems, Inc. PMIC - Battery Chargers MP2636GR-P

Description
IC BATT CHG LI-ION 1CELL 30QFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 30QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - 1589-1146-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1589-1146-1-ND
PMIC - Battery Chargers 1589-1146-1-ND
IC BATT CHG LI-ION 1CELL 30QFN

IC BATT CHG LI-ION 1CELL 30QFN

Buy Now Datasheet
PMIC - Battery Chargers - 1589-1146-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1589-1146-2-ND
PMIC - Battery Chargers 1589-1146-2-ND
IC BATT CHG LI-ION 1CELL 30QFN

IC BATT CHG LI-ION 1CELL 30QFN

Buy Now Datasheet
PMIC - Battery Chargers - 1589-1146-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1589-1146-6-ND
PMIC - Battery Chargers 1589-1146-6-ND
IC BATT CHG LI-ION 1CELL 30QFN

IC BATT CHG LI-ION 1CELL 30QFN

Buy Now Datasheet
Battery Chargers - MP2636GR-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MP2636GR-P
Battery Chargers MP2636GR-P
Charger IC Lithium Ion/Polymer 30-QFN (4x4)

Charger IC Lithium Ion/Polymer 30-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MP2636GR-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MP2636GR-P
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MP2636GR-P
IC BATT CHG LI-ION 1CELL 30QFN

IC BATT CHG LI-ION 1CELL 30QFN

Supplier's Site
PMIC - Battery Chargers - MP2636GR-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MP2636GR-P
PMIC - Battery Chargers MP2636GR-P
IC BATT CHG LI-ION 1CELL 30QFN

IC BATT CHG LI-ION 1CELL 30QFN

Supplier's Site Datasheet
Batt Charger, 3.01V, -40 To 125Deg C; Battery Type Monolithic Power Systems (Mps) - 54AH3404 - Newark, An Avnet Company
Chicago, IL, United States
Batt Charger, 3.01V, -40 To 125Deg C; Battery Type Monolithic Power Systems (Mps)
54AH3404
Batt Charger, 3.01V, -40 To 125Deg C; Battery Type Monolithic Power Systems (Mps) 54AH3404
BATT CHARGER, 3.01V, -40 TO 125DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:3.01V; Charge Current:3A; IC Case / Package:QFN; No. of Pins:30Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes

BATT CHARGER, 3.01V, -40 TO 125DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:3.01V; Charge Current:3A; IC Case / Package:QFN; No. of Pins:30Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1589-1146-1-ND MP2636GR-P MP2636GR-P MP2636GR-P 54AH3404
Product Name PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers PMIC - Battery Chargers Batt Charger, 3.01V, -40 To 125Deg C; Battery Type Monolithic Power Systems (Mps)
Features Over Voltage Protection; Lead-Free Over Voltage Protection Over Voltage Protection
Package Type 30-PowerVFQFN 30-PowerVFQFN
Pins 30 30
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1900040P - RS Components, Ltd.
Specs
Package Type TQFN
Pins 16
Operating Temperature 85 C (185 F)
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - PMIC - Battery Chargers - BQ25071QWDQCRQ1 - 913436-BQ25071QWDQCRQ1 - Win Source Electronics
Specs
Package Type 10-WSON (3x2)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details