Monolithic Power Systems, Inc. PMIC - Battery Chargers MP2635GR-Z

Description
IC BATT CHG LI-ION 1CELL 24QFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 24QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - MP2635GR-Z-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MP2635GR-Z-ND
PMIC - Battery Chargers MP2635GR-Z-ND
IC BATT CHG LI-ION 1CELL 24QFN

IC BATT CHG LI-ION 1CELL 24QFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - MP2635GR-Z - 1078970-MP2635GR-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MP2635GR-Z
1078970-MP2635GR-Z
PMIC - PMIC - Battery Chargers - MP2635GR-Z 1078970-MP2635GR-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078970-MP2635GR-Z Packaging: Reel - TR Fault Protection: Over Temperature, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 24-QFN (4x4) Maximum Supply Voltage: 6V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078970-MP2635GR-Z
Packaging: Reel - TR
Fault Protection: Over Temperature, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 24-QFN (4x4)
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
PMIC - Battery Chargers - MP2635GR-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MP2635GR-Z
PMIC - Battery Chargers MP2635GR-Z
IC BATT CHG LI-ION 1CELL 24QFN

IC BATT CHG LI-ION 1CELL 24QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MP2635GR-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MP2635GR-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MP2635GR-Z
IC BATT CHG LI-ION 1CELL 24QFN

IC BATT CHG LI-ION 1CELL 24QFN

Supplier's Site
Battery Chargers - MP2635GR-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MP2635GR-Z
Battery Chargers MP2635GR-Z
Charger IC Lithium Ion/Polymer 24-QFN (4x4)

Charger IC Lithium Ion/Polymer 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number MP2635GR-Z-ND 1078970-MP2635GR-Z MP2635GR-Z MP2635GR-Z MP2635GR-Z
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - MP2635GR-Z PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers
Features Lead-Free
Package Type 24-VFQFN Exposed Pad 24-QFN (4x4) 24-VFQFN Exposed Pad
Pins 24
Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057TSNTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
Battery Management - 1916862P - RS Components, Ltd.
Specs
Package Type QFP; TQFP; TQFP
Pins 80
Operating Temperature 85 C (185 F)
View Details