Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 127583-MP2633GR-P
Packaging: Reel - TR
Fault Protection: Over Temperature, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 24-QFN (4x4)
Maximum Supply Voltage: 6V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 500
IC BATT CHG LI-ION 1CELL 24QFN
IC BATT CHG LI-ION 1CELL 24QFN
IC BATT CHG LI-ION 1CELL 24QFN
BATT CHARGER, 3.6V, -20 TO 85DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:3.6V; Charge Current:1.5A; IC Case / Package:QFN-EP; No. of Pins:24Pins; No. of Cells:1Cells; Operating Temperature Min:-20°C RoHS Compliant: Yes
IC BATT CHG LI-ION 1CELL 24QFN
Charger IC Lithium Ion/Polymer 24-QFN (4x4)
IC BATT CHG LI-ION 1CELL 24QFN
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 127583-MP2633GR-P | 1589-1144-1-ND | 54AH3403 | MP2633GR-P | MP2633GR-P | MP2633GR-P |
| Product Name | PMIC - PMIC - Battery Chargers - MP2633GR-P | PMIC - Battery Chargers | Batt Charger, 3.6V, -20 To 85Deg C; Battery Type Monolithic Power Systems (Mps) | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Package Type | 24-QFN (4x4) | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | |||
| Cells | 1 | 1 | ||||
| Supply Voltage | 6 volts | 6 volts | 6 volts | 4.2 volts | ||
| Charge Current | 1500 mA | 1500 mA | 1500 mA |