Monolithic Power Systems, Inc. PMIC - Battery Chargers MP2632GR-Z

Description
IC BATT CHG LI-ION 1CELL 26QFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 26QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - MP2632GR-Z-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
MP2632GR-Z-ND
PMIC - Battery Chargers MP2632GR-Z-ND
IC BATT CHG LI-ION 1CELL 26QFN

IC BATT CHG LI-ION 1CELL 26QFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - MP2632GR-Z - 927713-MP2632GR-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MP2632GR-Z
927713-MP2632GR-Z
PMIC - PMIC - Battery Chargers - MP2632GR-Z 927713-MP2632GR-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927713-MP2632GR-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Charger IC Lithium Ion/Polymer 26-QFN (4x4) Package: 26-PowerVFQFN Package: Reel - TR Mounting: Surface Mount Family Name: MP2632 Categories: Integrated Circuits (ICs) Case / Package: 26-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927713-MP2632GR-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Charger IC Lithium Ion/Polymer 26-QFN (4x4)
Package: 26-PowerVFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP2632
Categories: Integrated Circuits (ICs)
Case / Package: 26-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Battery Chargers - MP2632GR-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MP2632GR-Z
Battery Chargers MP2632GR-Z
Charger IC Lithium Ion/Polymer 26-QFN (4x4)

Charger IC Lithium Ion/Polymer 26-QFN (4x4)

Buy Now Datasheet
PMIC - Battery Chargers - MP2632GR-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MP2632GR-Z
PMIC - Battery Chargers MP2632GR-Z
IC BATT CHG LI-ION 1CELL 26QFN

IC BATT CHG LI-ION 1CELL 26QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MP2632GR-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MP2632GR-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MP2632GR-Z
IC BATT CHG LI-ION 1CELL 26QFN

IC BATT CHG LI-ION 1CELL 26QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number MP2632GR-Z-ND 927713-MP2632GR-Z MP2632GR-Z MP2632GR-Z MP2632GR-Z
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - MP2632GR-Z Battery Chargers PMIC - Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Features Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 26-PowerVFQFN 26-QFN (4x4) 26-PowerVFQFN
Pins 26
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1904466 - RS Components, Ltd.
Specs
Cell Type Li-Ion; NiMH; Lithium-ion, nimh
Package Type μmax
Pins 8
View Details
30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - BQ2000SN-B5G4 - Lingto Electronic Limited
Specs
Cell Type Multi-Chemistry
View Details