All-In-One 3A Battery Charger with 3A Bo
All-In-One 3A Battery Charger with 3A Bo
IC BATT CHG LI-ION 1CELL 26QFN
IC BATT CHG LI-ION 1CELL 26QFN
IC BATT CHG LI-ION 1CELL 26QFN
IC BATT CHG LI-ION 1CELL 26QFN
Charger IC Lithium Ion/Polymer 26-QFN (4x4)
BATT CHARGER, 4.45V, -40 TO 125DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:6V; Battery Charge Voltage:4.45V; Charge Current:3A; IC Case / Package:QFN; No. of Pins:26Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC BATT CHG LI-ION 1CELL 26QFN
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 337610 | 1589-1962-1-ND | MP2632BGR-P | MP2632BGR-P | 54AH3402 | MP2632BGR-P |
| Product Name | Battery Management | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | Batt Charger, 4.45V, -40 To 125Deg C; Battery Type Monolithic Power Systems (Mps) | PMIC - Battery Chargers |
| Cell Type | Li-Ion; Lithium-Polymer, Lithium-ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Li-Ion, Li-Pol | Li-Ion; Lithium Ion/Polymer | ||
| Package Type | QFN-26 | 26-PowerVFQFN | 26-PowerVFQFN | |||
| Pins | 26 | 26 | 26 | |||
| Operating Temperature | 125 C (257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |