Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078968-MP2625GL-Z
Packaging: Reel - TR
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 2.2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 20-QFN (3x4)
Maximum Supply Voltage: 14V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
IC BATT CHG LI-ION 1CELL 20QFN
IC BATT CHG LI-ION 1CELL 20QFN
Battery Management 2A, Single Cell Switching Charger
IC BATT CHG LI-ION 1CELL 20QFN
Charger IC Lithium Ion 20-QFN (3x4)
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1078968-MP2625GL-Z | MP2625GL-Z-ND | MP2625GL-Z | 541-MP2625GL-Z | MP2625GL-Z | MP2625GL-Z |
| Product Name | PMIC - PMIC - Battery Chargers - MP2625GL-Z | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Management 2A, Single Cell Switching Charger | PMIC - Battery Chargers | Battery Chargers |
| Package Type | 20-QFN (3x4) | 20-PowerTFQFN | 20-PowerTFQFN | 20-PowerTFQFN | ||
| Cells | 1 | 1 | 1 | |||
| Supply Voltage | 14 volts | 14 volts | 5 volts | 4.2 volts | ||
| Charge Current | 2200 mA | 2200 mA | 2200 mA | 2200 mA | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |