Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 719538-MP2625BGL-Z
Packaging: Reel
Mounting Style: SMD
Interface: USB
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current, Timer
Charge Current - Max: 2A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Supplier Device Package: 20-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-TFQFN
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 10V
IC BATT CHG LI-ION 1CELL 20QFN
IC BATT CHG LI-ION 1CELL 20QFN
IC BATT CHG LI-ION 1CELL 20QFN
2A Switching Charger With Nvdc B Ver
IC BATT CHG LI-ION 1CELL 20QFN
Charger IC Lithium Ion 20-QFN (3x4)
IC BATT CHG LI-ION 1CELL 20QFN
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 719538-MP2625BGL-Z | 1589-1614-6-ND | 541-MP2625BGL-Z | MP2625BGL-Z | MP2625BGL-Z | MP2625BGL-Z |
| Product Name | PMIC - PMIC - Battery Chargers - MP2625BGL-Z | PMIC - Battery Chargers | 2A Switching Charger With Nvdc B Ver | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cells | 1 | 1 | 1 | |||
| Charge Current | 2000 mA | 2000 mA | 2000 mA | 2000 mA | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 20-PowerTFQFN | 20-PowerTFQFN | 20-PowerTFQFN |