IC BATT CHG LI-ION 1CELL 22QFN
Charger IC Lithium Ion/Polymer 22-QFN (3x4)
IC BATT CHG LI-ION 1CELL 22QFN
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MP2624AGL-P | MP2624AGL-P | MP2624AGL-P |
| Product Name | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | |
| Features | Over Voltage Protection; Over Current Protection | Over Voltage Protection; Over Current Protection | |
| Supply Voltage | 4.43 volts |