IC BAT CHG IRON PHOS 1-2C 16QFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789141-MP2623GR-Z
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-VQFN Exposed Pad
Fault Protection: Over Current, Over Temperature
Battery Chemistry: Lithium Iron Phosphate
Number of Cells: 1 ~ 2
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 2A
Battery Pack Voltage: 7.2V
Family Name: MP2623
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (4x4)
Voltage Supply MAX: 24V
Introduction Date: December 25, 2013
ECCN: EAR99
Country of Origin: China
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 5k pcs
IC BAT CHG IRON PHOS 1-2C 16QFN
IC BAT CHG IRON PHOS 1-2C 16QFN
Charger IC Lithium Iron Phosphate 16-QFN (4x4)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MP2623GR-Z-ND | 789141-MP2623GR-Z | MP2623GR-Z | MP2623GR-Z | MP2623GR-Z |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MP2623GR-Z | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Cell Type | Lithium Iron Phosphate | Lithium Iron Phosphate | Lithium Iron Phosphate | ||
| Features | Over Current Protection; Lead-Free | Over Current Protection | Over Current Protection | Over Current Protection | |
| Package Type | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | |||
| Pins | 16 |