Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078966-MP2619EV-LF-
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 2 to 3
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 2A
Battery Pack Voltage: 12.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-QFN (4x5)
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
IC BATT CHG LI-ION 2-3CELL 28QFN
IC BATT CHG LI-ION 2-3CELL 28QFN
Charger IC Lithium Ion 28-QFN (4x5)
IC BATT CHG LI-ION 2-3CELL 28QFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1078966-MP2619EV-LF-Z | MP2619EV-LF-Z-ND | MP2619EV-LF-Z | MP2619EV-LF-Z | MP2619EV-LF-Z |
| Product Name | PMIC - PMIC - Battery Chargers - MP2619EV-LF-Z | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Features | Over Current Protection | Over Current Protection; Lead-Free | Over Current Protection | Over Current Protection | |
| Package Type | 28-QFN (4x5) | 28-VFQFN Exposed Pad | 28-VFQFN Exposed Pad | ||
| Cells | 2 to 3 | 2 to 3 | |||
| Supply Voltage | 24 volts | 24 volts | 12.6 volts |