Wide input Voltage 3A Switching Charge
Wide input Voltage 3A Switching Charge
IC BATT CHG LI-ION 1CELL 20QFN
IC BATT CHG LI-ION 1CELL 20QFN
IC BATT CHG LI-ION 1CELL 20QFN
IC BATT CHG LI-ION 1CELL 20QFN
BATT CHARGER, 4.2V, -40 TO 125DEG C; Battery Type:Li-Ion; Input Voltage:14V; Battery Charge Voltage:4.2V; Charge Current:3A; IC Case / Package:QFN; No. of Pins:20Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
Charger IC Lithium Ion 20-QFN (3x4)
IC BATT CHG LI-ION 1CELL 20QFN
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 337607 | 1589-MP2617HGL-PTR-ND | MP2617HGL-P | 54AH3400 | MP2617HGL-P | MP2617HGL-P |
| Product Name | Battery Management | PMIC - Battery Chargers | PMIC - Battery Chargers | Batt Charger, 4.2V, -40 To 125Deg C; Battery Type Monolithic Power Systems (Mps) | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Cell Type | Li-Ion; Lithium-ion | Li-Ion; Lithium Ion | Li-Ion; Li-Ion | Li-Ion; Lithium Ion | ||
| Package Type | QFN-20 | 20-PowerTFQFN | 20-PowerTFQFN | |||
| Pins | 20 | 20 | 20 | |||
| Operating Temperature | 125 C (257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |