Manufacturer: Monolithic Power Systems Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968896-MP2617DL-LF-Z
Mounting: SMD (SMT)
Operating Supply Voltage: 12 V
Output Current: 3 A
Output Voltage: 4.6 V
Categories: OEM Parts(M-N)
Case / Package: QFN
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 968896-MP2617DL-LF-Z |
| Product Name | OEM Parts - OEM Parts (M - N) - MP2617DL-LF-Z |