IC BATT CHG LI-ION 1CELL 20QFN
IC BATT CHG LI-ION 1CELL 20QFN
IC BATT CHG LI-ION 1CELL 20QFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789139-MP2617AGL-P
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-TFQFN
Interface: USB
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Battery Pack Voltage: 4.35V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (3x4)
Voltage Supply MAX: 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 500
Charger IC Lithium Ion 20-QFN (3x4)
IC BATT CHG LI-ION 1CELL 20QFN
BATT CHARGER, 4.35V, -40 TO 125DEG C; Battery Type:Li-Ion; Input Voltage:10V; Battery Charge Voltage:4.35V; Charge Current:3A; IC Case / Package:QFN; No. of Pins:20Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC BATT CHG LI-ION 1CELL 20QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1589-1140-1-ND | 789139-MP2617AGL-P | MP2617AGL-P | MP2617AGL-P | 54AH3398 | MP2617AGL-P |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MP2617AGL-P | Battery Chargers | PMIC - Battery Chargers | Batt Charger, 4.35V, -40 To 125Deg C; Battery Type Monolithic Power Systems (Mps) | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Lead-Free | |||||
| Package Type | 20-PowerTFQFN | 20-PowerTFQFN | ||||
| Pins | 20 | 20 | ||||
| Cells | 1 | 1 |