2A 1-Cell to 2-Cell Li-Ion Battery Charg
2A 1-Cell to 2-Cell Li-Ion Battery Charg
IC BATT CHG LI-ION 1-2CELL 16QFN
IC BATT CHG LI-ION 1-2CELL 16QFN
IC BATT CHG LI-ION 1-2CELL 16QFN
IC BATT CHG LI-ION 1-2CELL 16QFN
IC BATT CHG LI-ION 1-2CELL 16QFN
BATT CHARGER, 4.2V, -40 TO 85DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:18V; Battery Charge Voltage:4.2V; Charge Current:2A; IC Case / Package:QFN; No. of Pins:16Pins; No. of Cells:2Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
Charger IC Lithium Ion/Polymer 16-QFN (3x3)
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 337603 | 1589-MP2615GQ-PTR-ND | MP2615GQ-P | MP2615GQ-P | 54AH3397 | MP2615GQ-P |
| Product Name | Battery Management | PMIC - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Batt Charger, 4.2V, -40 To 85Deg C; Battery Type Monolithic Power Systems (Mps) | Battery Chargers |
| Cell Type | Li-Ion; Lithium-ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | Li-Ion; Li-Ion, Li-Pol | ||
| Package Type | QFN-16 | 16-PowerVFQFN | 16-PowerVFQFN | |||
| Pins | 16 | 16 | 16 | |||
| Operating Temperature | 125 C (257 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |