Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Battery Chargers MP2615BGQ-P

Description
2A, 1 CELL LI-ION BATTERY CHARGE
Datasheet
Description
2A, 1 CELL LI-ION BATTERY CHARGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Battery Chargers - MP2615BGQ-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Battery Chargers
MP2615BGQ-P
Integrated Circuits (ICs) - PMIC - Battery Chargers MP2615BGQ-P
2A, 1 CELL LI-ION BATTERY CHARGE

2A, 1 CELL LI-ION BATTERY CHARGE

Supplier's Site
PMIC - Battery Chargers - MP2615BGQ-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MP2615BGQ-P
PMIC - Battery Chargers MP2615BGQ-P
2A, 1 CELL LI-ION BATTERY CHARGE

2A, 1 CELL LI-ION BATTERY CHARGE

Supplier's Site Datasheet
Battery Chargers - MP2615BGQ-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MP2615BGQ-P
Battery Chargers MP2615BGQ-P
Charger IC Lithium Ion/Polymer 16-QFN (3x3)

Charger IC Lithium Ion/Polymer 16-QFN (3x3)

Buy Now
Batt Charger, 4.03V, -40 To 125Deg C; Battery Type Monolithic Power Systems (Mps) - 66AJ7488 - Newark, An Avnet Company
Chicago, IL, United States
Batt Charger, 4.03V, -40 To 125Deg C; Battery Type Monolithic Power Systems (Mps)
66AJ7488
Batt Charger, 4.03V, -40 To 125Deg C; Battery Type Monolithic Power Systems (Mps) 66AJ7488
BATT CHARGER, 4.03V, -40 TO 125DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:18V; Battery Charge Voltage:4.03V; Charge Current:2A; IC Case / Package:QFN; No. of Pins:16Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes

BATT CHARGER, 4.03V, -40 TO 125DEG C; Battery Type:Li-Ion, Li-Pol; Input Voltage:18V; Battery Charge Voltage:4.03V; Charge Current:2A; IC Case / Package:QFN; No. of Pins:16Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number MP2615BGQ-P MP2615BGQ-P MP2615BGQ-P 66AJ7488
Product Name Integrated Circuits (ICs) - PMIC - Battery Chargers PMIC - Battery Chargers Battery Chargers Batt Charger, 4.03V, -40 To 125Deg C; Battery Type Monolithic Power Systems (Mps)
Cell Type Li-Ion; Lithium Ion/Polymer Li-Ion; Lithium Ion/Polymer Li-Ion; Li-Ion, Li-Pol
Features Over Current Protection Over Current Protection
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Supply Voltage 2 to 4.03 volts 18 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1916862 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type QFP; Tqfp
Pins 80
View Details
BQ24172 1.6-MHz Synchronous Switch-Mode Li-Ion and Li-Polymer Stand-alone Battery Charge - BQ24172RGYT - Texas Instruments
Specs
Charger Type Switching
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
7 suppliers
PMIC - PMIC - Battery Chargers - BQ25071QWDQCRQ1 - 913436-BQ25071QWDQCRQ1 - Win Source Electronics
Specs
Package Type 10-WSON (3x2)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details