Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 831421-MP2615AGQ-Z
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
2 A, 1- OR 2- CELL LI-ION BATTER
2 A, 1- OR 2- CELL LI-ION BATTER
Charger IC Lithium Ion/Polymer 16-QFN (3x3)
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 831421-MP2615AGQ-Z | MP2615AGQ-Z | MP2615AGQ-Z | MP2615AGQ-Z |
| Product Name | PMIC - PMIC - Battery Chargers - MP2615AGQ-Z | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers |
| Cell Type | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Features | Over Current Protection | Over Current Protection | ||
| Supply Voltage | 2 to 8.7 volts |