Monolithic Power Systems, Inc. PMIC - Battery Chargers MP26124GR-Z

Description
IC BATT CHG LI-ION 4CELL 16QFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 4CELL 16QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - 1589-1993-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1589-1993-2-ND
PMIC - Battery Chargers 1589-1993-2-ND
IC BATT CHG LI-ION 4CELL 16QFN

IC BATT CHG LI-ION 4CELL 16QFN

Buy Now Datasheet
PMIC - Battery Chargers - 1589-1993-1-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1589-1993-1-ND
PMIC - Battery Chargers 1589-1993-1-ND
IC BATT CHG LI-ION 4CELL 16QFN

IC BATT CHG LI-ION 4CELL 16QFN

Buy Now Datasheet
PMIC - Battery Chargers - 1589-1993-6-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1589-1993-6-ND
PMIC - Battery Chargers 1589-1993-6-ND
IC BATT CHG LI-ION 4CELL 16QFN

IC BATT CHG LI-ION 4CELL 16QFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - MP26124GR-Z - 927712-MP26124GR-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MP26124GR-Z
927712-MP26124GR-Z
PMIC - PMIC - Battery Chargers - MP26124GR-Z 927712-MP26124GR-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927712-MP26124GR-Z Operating Temperature Range: 125°C (TJ) Features: Charger IC Lithium Ion 16-QFN (4x4) Package: 16-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MP26124 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MP26124GR-Z-ND, 1589-1993-2, 1589-1993-1, 1589-1993-6

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927712-MP26124GR-Z
Operating Temperature Range: 125°C (TJ)
Features: Charger IC Lithium Ion 16-QFN (4x4)
Package: 16-VQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP26124
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MP26124GR-Z-ND, 1589-1993-2, 1589-1993-1, 1589-1993-6

Buy Now Datasheet
PMIC - Battery Chargers - MP26124GR-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MP26124GR-Z
PMIC - Battery Chargers MP26124GR-Z
IC BATT CHG LI-ION 4CELL 16QFN

IC BATT CHG LI-ION 4CELL 16QFN

Supplier's Site Datasheet
Battery Chargers - MP26124GR-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MP26124GR-Z
Battery Chargers MP26124GR-Z
Charger IC Lithium Ion 16-QFN (4x4)

Charger IC Lithium Ion 16-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MP26124GR-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MP26124GR-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MP26124GR-Z
IC BATT CHG LI-ION 4CELL 16QFN

IC BATT CHG LI-ION 4CELL 16QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1589-1993-2-ND 927712-MP26124GR-Z MP26124GR-Z MP26124GR-Z MP26124GR-Z
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - MP26124GR-Z PMIC - Battery Chargers Battery Chargers Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Features Over Current Protection Over Current Protection Over Current Protection
Package Type 16-VQFN Exposed Pad 16-QFN (4x4) 16-VQFN Exposed Pad
Pins 16
Cells 4
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 1915253 - RS Components, Ltd.
Specs
Cell Type Li-Ion; Lithium-ion
Package Type QFP; Tqfp
Pins 80
View Details
PMIC - Battery Chargers - MAX1737EEI - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Supply Voltage 16.8 volts
View Details
BQ2057C Low Dropout Linear 1-cell Li-Ion Charge Controller with AutoCompTM, 4.2V - BQ2057CTSG4 - Texas Instruments
Specs
Charger Type Linear
Cell Type Li-Ion; Li-Ion/Li-Polymer
Features Lead-Free
View Details
2 suppliers