IC BATT CHG LI-ION 1-2CELL 16QFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 024236-MP2610ER-LF-Z
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1 to 2
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 2A
Battery Pack Voltage: 8.4V
Family Name: MP2610
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-QFN (4x4)
Maximum Supply Voltage: 24V
Alternative Parts (Cross-Reference): BQ24187YFFT; BQ24187YFFR; ADP3806JRU-REEL;
Introduction Date: July 12, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs
Charger IC Lithium Ion 16-QFN (4x4)
IC BATT CHG LI-ION 1-2CELL 16QFN
IC BATT CHG LI-ION 1-2CELL 16QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MP2610ER-LF-Z-ND | 024236-MP2610ER-LF-Z | MP2610ER-LF-Z | MP2610ER-LF-Z | MP2610ER-LF-Z |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MP2610ER-LF-Z | Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Over Current Protection; Lead-Free | Over Current Protection | Over Current Protection | Over Current Protection | |
| Package Type | 16-VQFN Exposed Pad | 16-QFN (4x4) | 16-VQFN Exposed Pad | ||
| Pins | 16 | ||||
| Cells | 1 to 2 | 1 to 2 |