Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078959-MP26101DR-LF
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature
Battery Chemistry: Lithium-Ion
Number of Cells: 1 to 2
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 2A
Battery Pack Voltage: 8.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: 16-QFN (4x4)
Maximum Supply Voltage: 24V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
IC BATT CHG LI-ION 1-2CELL 16QFN
IC BATT CHG LI-ION 1-2CELL 16QFN
Charger IC Lithium Ion 16-QFN (4x4)
IC BATT CHG LI-ION 1-2CELL 16QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1078959-MP26101DR-LF-Z | MP26101DR-LF-Z-ND | MP26101DR-LF-Z | MP26101DR-LF-Z | MP26101DR-LF-Z |
| Product Name | PMIC - PMIC - Battery Chargers - MP26101DR-LF-Z | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers |
| Features | Over Current Protection | Over Current Protection; Lead-Free | Over Current Protection | Over Current Protection | |
| Package Type | 16-QFN (4x4) | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | ||
| Cells | 1 to 2 | 1 to 2 | |||
| Supply Voltage | 24 volts | 24 volts | 8.2 volts |