IC BATT CHG LI-ION 1-2CELL 16QFN
IC BATT CHG LI-ION 1-2CELL 16QFN
Charger IC Lithium Ion 16-QFN (4x4)
IC BATT CHG LI-ION 1-2CELL 16QFN
BATT CHARGER, 8.2V, 125DEG C; Battery Type:Li-Ion; Input Voltage:24V; Battery Charge Voltage:8.2V; Charge Current:2A; IC Case / Package:QFN-EP; No. of Pins:16Pins; No. of Cells:2Cells; Operating Temperature Min:-; Product Range:- RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | MP26101DR-LF-P-ND | MP26101DR-LF-P | MP26101DR-LF-P | MP26101DR-LF-P | 54AH3394 |
| Product Name | PMIC - Battery Chargers | PMIC - Battery Chargers | Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Batt Charger, 8.2V, 125Deg C; Battery Type Monolithic Power Systems (Mps) |
| Features | Over Current Protection; Lead-Free | Over Current Protection | Over Current Protection | ||
| Package Type | 16-VQFN Exposed Pad | 16-VQFN Exposed Pad | |||
| Pins | 16 | 16 | |||
| Cells | 1 to 2 |