Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078958-MP2608DQ-LF-
Packaging: Reel - TR
Fault Protection: Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-QFN (3x3)
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
IC BATT CHG LI-ION 1CELL 10QFN
Battery Management 28V 1A 2-In Linear Batt Chrgr w/timer
IC BATT CHG LI-ION 1CELL 10QFN
Charger IC Lithium Ion/Polymer 10-QFN (3x3)
IC BATT CHG LI-ION 1CELL 10QFN
| Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1078958-MP2608DQ-LF-Z | MP2608DQ-LF-Z-ND | 541-MP2608DQ-LF-Z | MP2608DQ-LF-Z | MP2608DQ-LF-Z | MP2608DQ-LF-Z |
| Product Name | PMIC - PMIC - Battery Chargers - MP2608DQ-LF-Z | PMIC - Battery Chargers | Battery Management 28V 1A 2-In Linear Batt Chrgr w/timer | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Features | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | ||
| Package Type | 10-QFN (3x3) | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | ||
| Cells | 1 | 1 | 1 | |||
| Supply Voltage | 5.5 volts | 5.5 volts | 5.5 volts | 4.2 volts | ||
| Charge Current | 1000 mA | 1000 mA | 1000 mA | 1000 mA |