IC BATT CHG LI-ION 1CELL 10QFN
IC BATT CHG LI-ION 1CELL 10QFN
IC BATT CHG LI-ION 1CELL 10QFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927711-MP2605DQ-LF-P
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion/Polymer 10-QFN (3x3)
Package: 10-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP2605
Categories: Integrated Circuits (ICs)
Case / Package: 10-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1135-6, 1589-1135-1, 1589-1135-2
IC BATT CHG LI-ION 1CELL 10QFN
IC BATT CHG LI-ION 1CELL 10QFN
Charger IC Lithium Ion/Polymer 10-QFN (3x3)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1589-1135-6-ND | 927711-MP2605DQ-LF-P | MP2605DQ-LF-P | MP2605DQ-LF-P | MP2605DQ-LF-P |
| Product Name | PMIC - Battery Chargers | PMIC - PMIC - Battery Chargers - MP2605DQ-LF-P | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Battery Chargers |
| Features | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | ||
| Package Type | 10-VFDFN Exposed Pad | 10-QFN (3x3) | 10-VFDFN Exposed Pad | ||
| Pins | 10 | ||||
| Cells | 1 |