Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1320273-MP26058DQ-LF
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Chargers
Packaging: Reel - TR
Standard Package: 500
Mounting: Surface Mount
Interface: USB
Fault Protection: Over Voltage
Voltage - Supply (Max): 5.5V
Battery Chemistry: Lithium Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Supplier Device Package: 10-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 10-VFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: MP26058
RoHS Status: ROHS3 Compliant
IC BATT CHG LI-ION 1CELL 10QFN
IC BATT CHG LI-ION 1CELL 10QFN
Charger IC Lithium Ion/Polymer 10-QFN (3x3)
IC BATT CHG LI-ION 1CELL 10QFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 1320273-MP26058DQ-LF-P | MP26058DQ-LF-P-ND | MP26058DQ-LF-P | MP26058DQ-LF-P | MP26058DQ-LF-P |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | PMIC - Battery Chargers | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | PMIC - Battery Chargers |
| Cell Type | Li-Ion | Li-Ion; Lithium Ion/Polymer | Li-Ion; Lithium Ion/Polymer | ||
| Features | Over Voltage Protection | Over Voltage Protection; Lead-Free | Over Voltage Protection | Over Voltage Protection | |
| Package Type | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | 10-VFDFN Exposed Pad | ||
| Cells | 1 | 1 |