Monolithic Power Systems, Inc. PMIC - Battery Chargers MP2604DQ-LF-P

Description
IC BATT CHG LI-ION 1CELL 10QFN
Request a Quote Datasheet
Description
IC BATT CHG LI-ION 1CELL 10QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Battery Chargers - 1589-1134-2-ND - DigiKey
Thief River Falls, MN, United States
PMIC - Battery Chargers
1589-1134-2-ND
PMIC - Battery Chargers 1589-1134-2-ND
IC BATT CHG LI-ION 1CELL 10QFN

IC BATT CHG LI-ION 1CELL 10QFN

Buy Now Datasheet
PMIC - PMIC - Battery Chargers - MP2604DQ-LF-P - 927708-MP2604DQ-LF-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MP2604DQ-LF-P
927708-MP2604DQ-LF-P
PMIC - PMIC - Battery Chargers - MP2604DQ-LF-P 927708-MP2604DQ-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927708-MP2604DQ-LF-P Operating Temperature Range: -40°C ~ 85°C (TA) Features: Charger IC Lithium Ion 10-QFN (3x3) Package: 10-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MP2604 Categories: Integrated Circuits (ICs) Case / Package: 10-QFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1589-1134-6, 1589-1134-2, 1589-1134-1

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927708-MP2604DQ-LF-P
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Charger IC Lithium Ion 10-QFN (3x3)
Package: 10-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP2604
Categories: Integrated Circuits (ICs)
Case / Package: 10-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1134-6, 1589-1134-2, 1589-1134-1

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers - MP2604DQ-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
MP2604DQ-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers MP2604DQ-LF-P
IC BATT CHG LI-ION 1CELL 10QFN

IC BATT CHG LI-ION 1CELL 10QFN

Supplier's Site
Battery Chargers - MP2604DQ-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Chargers
MP2604DQ-LF-P
Battery Chargers MP2604DQ-LF-P
Charger IC Lithium Ion 10-QFN (3x3)

Charger IC Lithium Ion 10-QFN (3x3)

Buy Now Datasheet
PMIC - Battery Chargers - MP2604DQ-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Chargers
MP2604DQ-LF-P
PMIC - Battery Chargers MP2604DQ-LF-P
IC BATT CHG LI-ION 1CELL 10QFN

IC BATT CHG LI-ION 1CELL 10QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs Battery Charger ICs
Product Number 1589-1134-2-ND 927708-MP2604DQ-LF-P MP2604DQ-LF-P MP2604DQ-LF-P MP2604DQ-LF-P
Product Name PMIC - Battery Chargers PMIC - PMIC - Battery Chargers - MP2604DQ-LF-P Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers Battery Chargers PMIC - Battery Chargers
Features Over Voltage Protection; Over Current Protection; Lead-Free Over Voltage Protection; Over Current Protection Over Voltage Protection; Over Current Protection
Package Type 10-VFDFN Exposed Pad 10-QFN (3x3) 10-VFDFN Exposed Pad
Pins 10
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

30 V, 5 A Buck-Boost Charger with Integrated MOSFETs and OTG - ACT2861 - Qorvo
Specs
Charger Type Switching
Package Type QFN, 32-pin
Pins 32
View Details
PMIC - Battery Chargers - BQ2054PN - Lingto Electronic Limited
Specs
Cell Type Li-Ion; Lithium Ion
Features Over Voltage Protection; Over Current Protection
View Details
Battery Management - 1907858 - RS Components, Ltd.
Specs
Package Type μmax
Pins 8
View Details