Monolithic Power Systems, Inc. PMIC - PMIC - Battery Chargers - MP2603EJ-LF-P MP2603EJ-LF-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078955-MP2603EJ-LF- P Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 150mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TSOT-23-5 Programmable Fault Protection: Over Current, Over Temperature Maximum Supply Voltage: 5.25V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Quantity per package: 500
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078955-MP2603EJ-LF- P Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 150mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TSOT-23-5 Programmable Fault Protection: Over Current, Over Temperature Maximum Supply Voltage: 5.25V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Quantity per package: 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - MP2603EJ-LF-P - 1078955-MP2603EJ-LF-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MP2603EJ-LF-P
1078955-MP2603EJ-LF-P
PMIC - PMIC - Battery Chargers - MP2603EJ-LF-P 1078955-MP2603EJ-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 1078955-MP2603EJ-LF- P Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 150mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: TSOT-23-5 Programmable Fault Protection: Over Current, Over Temperature Maximum Supply Voltage: 5.25V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Quantity per package: 500

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078955-MP2603EJ-LF-P
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 150mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: TSOT-23-5
Programmable Fault Protection: Over Current, Over Temperature
Maximum Supply Voltage: 5.25V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Quantity per package: 500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1078955-MP2603EJ-LF-P
Product Name PMIC - PMIC - Battery Chargers - MP2603EJ-LF-P
Package Type SOT23; Other; TSOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Regulator Category Switching
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Voltage Regulators - 1223351 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; Sot-223
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details