Monolithic Power Systems, Inc. PMIC - PMIC - Battery Chargers - MP2602DQ-LF-Z MP2602DQ-LF-Z

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 092747-MP2602DQ-LF-Z Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-QFN (3x3) Maximum Supply Voltage: 5.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 092747-MP2602DQ-LF-Z Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-QFN (3x3) Maximum Supply Voltage: 5.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - MP2602DQ-LF-Z - 092747-MP2602DQ-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - MP2602DQ-LF-Z
092747-MP2602DQ-LF-Z
PMIC - PMIC - Battery Chargers - MP2602DQ-LF-Z 092747-MP2602DQ-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 092747-MP2602DQ-LF-Z Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over Voltage Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Current Charge Current - Max: 1A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-QFN (3x3) Maximum Supply Voltage: 5.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Quantity per package: 5k pcs

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 092747-MP2602DQ-LF-Z
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over Voltage
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Current
Charge Current - Max: 1A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-QFN (3x3)
Maximum Supply Voltage: 5.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Quantity per package: 5k pcs

Buy Now Datasheet
Battery Chargers - MP2602DQ-LF-Z - ODG (Origin Data Global)
Shenzhen, China
Battery Chargers
MP2602DQ-LF-Z
Battery Chargers MP2602DQ-LF-Z
IC BATT CHG LI-ION 1CELL 10QFN

IC BATT CHG LI-ION 1CELL 10QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 092747-MP2602DQ-LF-Z MP2602DQ-LF-Z
Product Name PMIC - PMIC - Battery Chargers - MP2602DQ-LF-Z Battery Chargers
Package Type Other; 10-QFN (3x3) Other; 10-VFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24079QWRGTRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444552 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Power Distribution Switches, Load Drivers - A6821SLW-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3342JRM-REEL7 - Lingto Electronic Limited
Specs
Special Features Enable, Power Good
IOUT 0.8500 amps
View Details