Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1078934-MP2489DQ-LF-
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Backlight, Lighting, Signage
Mounting: SMD (SMT)
Frequency: 600kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-QFN (3x3)
Maximum Supply Voltage: 60V
Operating Input Voltage(Min): 6V
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 6-QFN (3x3)
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 6-QFN (3x3)
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 6-QFN (3x3)
IC LED DRIVER RGLTR PWM 1A 6QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1078934-MP2489DQ-LF-Z | 1589-1593-6-ND | MP2489DQ-LF-Z | MP2489DQ-LF-Z |
| Product Name | PMIC - PMIC - LED Drivers - MP2489DQ-LF-Z | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 6 volts | 6 to 60 volts | 6 to 60 volts | |
| Output Current | 1000 milliamps | 1000 milliamps | 1000 milliamps |