Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789131-MP2489DQ-LF-P
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 6-VDFN Exposed Pad
Applications: Automotive, Backlight, Lighting, Signage
Mounting: SMD
Frequency: 600kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits (ICs)
Manufacturer Package: 6-QFN (3x3)
Voltage Supply MAX: 60V
Output Current per Channel: 1A
Voltage Supply MIN: 6V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 6-QFN (3x3)
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 6-QFN (3x3)
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 6-QFN (3x3)
LED DRIVER, BUCK, 600KHZ, QFN-6; Device Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:60V; Output Voltage Max:-; Output Current Max:1A; Switching Frequency:600kHz; No. of Outputs:1Outputs; Driver Case Style:QFN RoHS Compliant: Yes
IC LED DRIVER RGLTR PWM 1A 6QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 789131-MP2489DQ-LF-P | 1589-1129-1-ND | MP2489DQ-LF-P | 54AH3382 | MP2489DQ-LF-P |
| Product Name | Board Mount LED Drivers - MP2489DQ-LF-P | LED Drivers | PMIC - LED Drivers | Led Driver, Buck, 600Khz, Qfn-6; Device Topology Monolithic Power Systems (Mps) | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) |