Monolithic Power Systems, Inc. LED Drivers MP2489DN-LF-Z

Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-SOICE
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-SOICE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-MP2489DN-LF-ZTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-SOICE

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-SOICE

Buy Now Datasheet
LED Drivers - 1589-MP2489DN-LF-ZCT-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-SOICE

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-SOICE

Buy Now Datasheet
LED Drivers - 1589-MP2489DN-LF-ZDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-SOICE

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-SOICE

Buy Now Datasheet
PMIC - PMIC - LED Drivers - MP2489DN-LF-Z - 044943-MP2489DN-LF-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP2489DN-LF-Z
044943-MP2489DN-LF-Z
PMIC - PMIC - LED Drivers - MP2489DN-LF-Z 044943-MP2489DN-LF-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 044943-MP2489DN-LF-Z Packaging: Reel - TR Type: DC DC Regulator Applications: Automotive, Backlight, Lighting, Signage Mounting: SMD (SMT) Frequency: 600kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC-EP Maximum Supply Voltage: 60V Operating Input Voltage(Min): 6V Channel Output Current: 1A Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 044943-MP2489DN-LF-Z
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Automotive, Backlight, Lighting, Signage
Mounting: SMD (SMT)
Frequency: 600kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC-EP
Maximum Supply Voltage: 60V
Operating Input Voltage(Min): 6V
Channel Output Current: 1A
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP2489DN-LF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP2489DN-LF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP2489DN-LF-Z
IC LED DRVR RGLTR PWM 1A 8SOICE

IC LED DRVR RGLTR PWM 1A 8SOICE

Supplier's Site
PMIC - LED Drivers - MP2489DN-LF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP2489DN-LF-Z
PMIC - LED Drivers MP2489DN-LF-Z
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-MP2489DN-LF-ZTR-ND 044943-MP2489DN-LF-Z MP2489DN-LF-Z MP2489DN-LF-Z
Product Name LED Drivers PMIC - PMIC - LED Drivers - MP2489DN-LF-Z Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 6 to 60 volts 6 volts 6 to 60 volts
Output Current 1000 milliamps 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Range Boost/Sepic Con - A80605KESJSR-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
16-channel automotive linear LED driver - NEX13161PE-Q100Y - Nexperia B.V.
Specs
Form Factor Intgrated Circuit (IC)
View Details
LED Driver ICs - 2222771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Voltage 65 volts
View Details