Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 801007-MP24895GQ-Z
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Automotive, Backlight, Lighting, Signage
Current - Output / Channel: 700mA
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 6V
Supplier Device Package: 6-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 6-VDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 36V
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 700mA 6-QFN (3x3)
IC LED DRVR RGLTR PWM 700MA 6QFN
LED Lighting Drivers 36V 1A StepDwn LED driver wit100mV curr
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 801007-MP24895GQ-Z | MP24895GQ-Z-ND | MP24895GQ-Z | MP24895GQ-Z | MP24895GQ-Z |
| Product Name | PMIC - PMIC - LED Drivers - MP24895GQ-Z | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |