LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 700mA 6-QFN (3x3)
6V-36V 1A input Buck WLED Driver with
6V-36V 1A input Buck WLED Driver with
IC LED DRVR RGLTR PWM 700MA 6QFN
LED Lighting Drivers 36V 1A StepDwn LED driver wit100mV curr
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | MP24895GQ-P-ND | 337586 | MP24895GQ-P | MP24895GQ-P | MP24895GQ-P |
| Product Name | LED Drivers | LED Driver ICs | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 6 to 36 volts | 0.1667 volts | 6 to 36 volts | ||
| Output Current | 700 milliamps | 1000 milliamps | 700 milliamps | ||
| Features | RoHS Compliant | RoHS Compliant |