LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 700mA TSOT-23-5
LED Lighting Drivers 36V 1A StepDwn LED driver wit100mV curr
IC LED DRVR RGLTR PWM TSOT23-5
LED DRIVER, BUCK, TSOT-23-5; Device Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:36V; Output Voltage Max:-; Output Current Max:1A; Switching Frequency:-; No. of Outputs:1Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1589-1128-2-ND | MP24895GJ-P | MP24895GJ-P | 54AH3385 | MP24895GJ-P |
| Product Name | LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Buck, Tsot-23-5; Device Topology Monolithic Power Systems (Mps) | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |