Monolithic Power Systems, Inc. LED Drivers MP24895-AGH-Z

Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-MSOP-EP
Request a Quote Datasheet
Description
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-MSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 1589-MP24895-AGH-ZTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-MSOP-EP

LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 1A 8-MSOP-EP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1353323-MP24895-AGH-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
1353323-MP24895-AGH-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers 1353323-MP24895-AGH-Z
Win Source Part Number: 1353323-MP24895-AGH- Z Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 58 pct. Type: DC DC Regulator MSL Level: 2 (1 Year) Mfr: Monolithic Power Systems Inc. Package: Tape & Reel Product Status: Active Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Supplier Device Package: 8-MSOP-EP Base Product Number: MP24895 Mounting Type: Surface Mount HTSUS: 8542.39.0001 Applications: Automotive, Backlight, Lighting, Signage REACH Status: REACH Unaffected ECCN: EAR99 Topology: Step-Down (Buck) Internal Switch(s): Yes Number of Outputs: 1 Voltage - Supply (Min): 6V Voltage - Supply (Max): 36V Current - Output / Channel: 1A Dimming: Analog, PWM

Win Source Part Number: 1353323-MP24895-AGH-Z
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 58 pct.
Type: DC DC Regulator
MSL Level: 2 (1 Year)
Mfr: Monolithic Power Systems Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package: 8-MSOP-EP
Base Product Number: MP24895
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive, Backlight, Lighting, Signage
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Step-Down (Buck)
Internal Switch(s): Yes
Number of Outputs: 1
Voltage - Supply (Min): 6V
Voltage - Supply (Max): 36V
Current - Output / Channel: 1A
Dimming: Analog, PWM

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP24895-AGH-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP24895-AGH-Z
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP24895-AGH-Z
IC LED DRIVER RGLTR PWM 1A 8MSOP

IC LED DRIVER RGLTR PWM 1A 8MSOP

Supplier's Site
Sheung Wan, Hong Kong
LED Lighting Drivers
MP24895-AGH-Z
LED Lighting Drivers MP24895-AGH-Z
LED Lighting Drivers 36V,1A,Step-Down,Whi te LED Driver

LED Lighting Drivers 36V,1A,Step-Down,White LED Driver

Buy Now Datasheet
PMIC - LED Drivers - MP24895-AGH-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP24895-AGH-Z
PMIC - LED Drivers MP24895-AGH-Z
36V,1A,STEP-DOWN,WHI TE LED DRIVE

36V,1A,STEP-DOWN,WHITE LED DRIVE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1589-MP24895-AGH-ZTR-ND 1353323-MP24895-AGH-Z MP24895-AGH-Z MP24895-AGH-Z MP24895-AGH-Z
Product Name LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LED Lighting Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 6 to 36 volts 6 to 36 volts
Output Current 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products