LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming TSOT-23-6
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming TSOT-23-6
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming TSOT-23-6
Step-down LED Drive Controller 60V TSOT6
Step-down LED Drive Controller 60V TSOT6
Step-down LED Drive Controller 60V TSOT6
LED Lighting Drivers Step-Dwn White LED Drvr
LED DRIVER, BUCK, 1MHZ, TSOT-6; Device Topology:Buck (Step Down); Input Voltage Min:6V; Input Voltage Max:60V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:1MHz; No. of Outputs:1Outputs; IC Mounting:Surface Mount RoHS Compliant: Yes
IC LED DRIVER CTRLR PWM TSOT23-6
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1589-1127-6-ND | 9175774P | 9175774 | MP24894GJ-P | MP24894GJ-P | 54AH3384 | MP24894GJ-P |
| Product Name | LED Drivers | LED Driver ICs | LED Driver ICs | PMIC - LED Drivers | LED Lighting Drivers | Led Driver, Buck, 1Mhz, Tsot-6; Device Topology Monolithic Power Systems (Mps) | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 6 to 60 volts | 6 to 60 volts | 6 to 60 volts | ||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant | RoHS Compliant | |||
| Type | Dimmable | Dimmable | Dimmable |