Monolithic Power Systems, Inc. Board Mount LED Drivers - MP24892DJ-LF-P MP24892DJ-LF-P

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789128-MP24892DJ-LF- P Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-5 Thin, TSOT-23-5 Applications: Automotive, Backlight, Lighting, Signage Mounting: SMD Frequency: 600kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Voltage Supply MAX: 45V Output Current per Channel: 1A Voltage Supply MIN: 6V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789128-MP24892DJ-LF- P Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-5 Thin, TSOT-23-5 Applications: Automotive, Backlight, Lighting, Signage Mounting: SMD Frequency: 600kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Voltage Supply MAX: 45V Output Current per Channel: 1A Voltage Supply MIN: 6V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - MP24892DJ-LF-P - 789128-MP24892DJ-LF-P - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - MP24892DJ-LF-P
789128-MP24892DJ-LF-P
Board Mount LED Drivers - MP24892DJ-LF-P 789128-MP24892DJ-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 789128-MP24892DJ-LF- P Packaging: Reel package Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-5 Thin, TSOT-23-5 Applications: Automotive, Backlight, Lighting, Signage Mounting: SMD Frequency: 600kHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Voltage Supply MAX: 45V Output Current per Channel: 1A Voltage Supply MIN: 6V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789128-MP24892DJ-LF-P
Packaging: Reel package
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-5 Thin, TSOT-23-5
Applications: Automotive, Backlight, Lighting, Signage
Mounting: SMD
Frequency: 600kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-5
Voltage Supply MAX: 45V
Output Current per Channel: 1A
Voltage Supply MIN: 6V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 789128-MP24892DJ-LF-P
Product Name Board Mount LED Drivers - MP24892DJ-LF-P
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

Buck LDO Voltage Regulator IC - 761-ACT8896Q4I133-T - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Specs
Operating Temperature -65 C (-85 F)
View Details