Allegro MicroSystems Inc. PMIC - PMIC - Voltage Regulators - Special Purpose - A8287SLB A8287SLB

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909085-A8287SLB Operating Temperature Range: -20°C ~ 85°C Features: series Converter, Analog and Digital Satellite Receivers Voltage Regulator IC 1 Output 24-SOIC Package: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: A8287 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 31 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909085-A8287SLB Operating Temperature Range: -20°C ~ 85°C Features: series Converter, Analog and Digital Satellite Receivers Voltage Regulator IC 1 Output 24-SOIC Package: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: A8287 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 31 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - A8287SLB - 909085-A8287SLB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - A8287SLB
909085-A8287SLB
PMIC - PMIC - Voltage Regulators - Special Purpose - A8287SLB 909085-A8287SLB
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 909085-A8287SLB Operating Temperature Range: -20°C ~ 85°C Features: series Converter, Analog and Digital Satellite Receivers Voltage Regulator IC 1 Output 24-SOIC Package: Tube Package: 24-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: A8287 Categories: Integrated Circuits (ICs) Case / Package: 24-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 31 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 909085-A8287SLB
Operating Temperature Range: -20°C ~ 85°C
Features: series Converter, Analog and Digital Satellite Receivers Voltage Regulator IC 1 Output 24-SOIC
Package: Tube
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: A8287
Categories: Integrated Circuits (ICs)
Case / Package: 24-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 31
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
SOIC Power Management IC
750-A8287SLB
SOIC Power Management IC 750-A8287SLB
Analog Circuit, 1 Func, PDSO24, BATWING, PLASTIC, SOIC-24 Product overview: A8287SLB from Allegro MicroSystems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-A8287SLB can be used for catalog matching and distributor lookup.

Analog Circuit, 1 Func, PDSO24, BATWING, PLASTIC, SOIC-24 Product overview: A8287SLB from Allegro MicroSystems is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-A8287SLB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - A8287SLB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
A8287SLB
PMIC - Voltage Regulators - Special Purpose A8287SLB
IC REG CONV RECVRS 1OUT 24SOIC

IC REG CONV RECVRS 1OUT 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 909085-A8287SLB 750-A8287SLB A8287SLB
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - A8287SLB SOIC Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type SOIC; Other; 24-SOIC Other; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP1148AN-5 - 910599-ADP1148AN-5 - Win Source Electronics
Specs
Regulator Category Switching
Package Type DIP; Other; 14-PDIP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Special Purpose - A8603KLPTR-T - Lingto Electronic Limited
Specs
Regulator Category PMIC - Voltage Regulators - Special Purpose
View Details
Power Distribution Switches, Load Drivers - BSP762TXUMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Specialized ICs - BZX585-B3V3 - ODG (Origin Data Global)
Specs
Regulator Category Linear
View Details