Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP24833GN MP24833GN

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 122458-MP24833GN Packaging: Tube/Rail Type: DC DC Regulator Applications: Automotive, Backlight Mounting: SMD (SMT) Frequency: 200kHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 125°C (TJ) Case / Package: 8-SOIC-EP Maximum Supply Voltage: 55V Operating Input Voltage(Min): 4.5V Channel Output Current: 3A
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 122458-MP24833GN Packaging: Tube/Rail Type: DC DC Regulator Applications: Automotive, Backlight Mounting: SMD (SMT) Frequency: 200kHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 125°C (TJ) Case / Package: 8-SOIC-EP Maximum Supply Voltage: 55V Operating Input Voltage(Min): 4.5V Channel Output Current: 3A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP24833GN - 122458-MP24833GN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP24833GN
122458-MP24833GN
PMIC - PMIC - LED Drivers - MP24833GN 122458-MP24833GN
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 122458-MP24833GN Packaging: Tube/Rail Type: DC DC Regulator Applications: Automotive, Backlight Mounting: SMD (SMT) Frequency: 200kHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: 125°C (TJ) Case / Package: 8-SOIC-EP Maximum Supply Voltage: 55V Operating Input Voltage(Min): 4.5V Channel Output Current: 3A

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 122458-MP24833GN
Packaging: Tube/Rail
Type: DC DC Regulator
Applications: Automotive, Backlight
Mounting: SMD (SMT)
Frequency: 200kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: 125°C (TJ)
Case / Package: 8-SOIC-EP
Maximum Supply Voltage: 55V
Operating Input Voltage(Min): 4.5V
Channel Output Current: 3A

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Lighting Drivers
MP24833GN
LED Lighting Drivers MP24833GN
LED Lighting Drivers 2.5A, 55V, Prgrmbl Freq White LED Drvr

LED Lighting Drivers 2.5A, 55V, Prgrmbl Freq White LED Drvr

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category LED Drivers LED Drivers
Product Number 122458-MP24833GN MP24833GN
Product Name PMIC - PMIC - LED Drivers - MP24833GN LED Lighting Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 2331430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
LM3405A 1.6MHz, 1A Constant Current Buck LED Driver with Internal Compensation - LM3405AXMKE/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 3 to 22 volts
View Details
7 suppliers