IC LED DVR REGULATOR 3A 8SOICE
3A 55V White LED Driver Suitable
3A 55V White LED Driver Suitable
LED Lighting Drivers 3A, 200kHz, 0.19 Internal Power MOSFET
3A, 200KHZ, 0.19 INTERNAL POWER
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1589-MP24833-AGN-PTR-ND | 337583 | MP24833-AGN-P | MP24833-AGN-P |
| Product Name | LED Drivers | LED Driver ICs | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 4.5 to 55 volts | 0.0818 volts | 4.5 to 55 volts | |
| Output Voltage | 55 volts | |||
| Output Current | 3000 milliamps | 3000 milliamps |