Monolithic Power Systems, Inc. PMIC - PMIC - LED Drivers - MP24830HS-LF MP24830HS-LF

Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 140123-MP24830HS-LF Packaging: Tube/Rail Type: DC DC Controller Applications: Automotive, Backlight Mounting: SMD (SMT) Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 14-SOIC Maximum Supply Voltage: 85V Operating Input Voltage(Min): 4.5V
Request a Quote Datasheet
Description
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 140123-MP24830HS-LF Packaging: Tube/Rail Type: DC DC Controller Applications: Automotive, Backlight Mounting: SMD (SMT) Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 14-SOIC Maximum Supply Voltage: 85V Operating Input Voltage(Min): 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MP24830HS-LF - 140123-MP24830HS-LF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MP24830HS-LF
140123-MP24830HS-LF
PMIC - PMIC - LED Drivers - MP24830HS-LF 140123-MP24830HS-LF
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 140123-MP24830HS-LF Packaging: Tube/Rail Type: DC DC Controller Applications: Automotive, Backlight Mounting: SMD (SMT) Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 14-SOIC Maximum Supply Voltage: 85V Operating Input Voltage(Min): 4.5V

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 140123-MP24830HS-LF
Packaging: Tube/Rail
Type: DC DC Controller
Applications: Automotive, Backlight
Mounting: SMD (SMT)
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 14-SOIC
Maximum Supply Voltage: 85V
Operating Input Voltage(Min): 4.5V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MP24830HS-LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MP24830HS-LF
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MP24830HS-LF
IC LED DRIVER CTRLR PWM 14SOIC

IC LED DRIVER CTRLR PWM 14SOIC

Supplier's Site
PMIC - LED Drivers - MP24830HS-LF - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
MP24830HS-LF
PMIC - LED Drivers MP24830HS-LF
IC LED DRIVER

IC LED DRIVER

Supplier's Site Datasheet
LED Lighting Drivers LED driver for TV LED backlight - 541-MP24830HS-LF - Utmel Electronic Limited
Hong Kong, China
LED Lighting Drivers LED driver for TV LED backlight
541-MP24830HS-LF
LED Lighting Drivers LED driver for TV LED backlight 541-MP24830HS-LF
LED Lighting Drivers LED driver for TV LED backlight

LED Lighting Drivers LED driver for TV LED backlight

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 140123-MP24830HS-LF MP24830HS-LF MP24830HS-LF 541-MP24830HS-LF
Product Name PMIC - PMIC - LED Drivers - MP24830HS-LF Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers LED Lighting Drivers LED driver for TV LED backlight
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Four Channel Linear LED Driver - A6263KLJTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
PMIC - LED Drivers - FAN5645MPX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 20 milliamps
View Details
LED Drivers - 360650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Voltage 0.0714 volts
Output Power 20.3 watts
Features RoHS Compliant
View Details
LED Driver IC - 137-LM3497MMX - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers