Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 809979-MP24183DQ-LF-
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Automotive, Backlight
Current - Output / Channel: 1A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 4.5V
Supplier Device Package: 10-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-VFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 55V
LED DRVR 1Segment 5V/9V/12V/15V/18V/24
LED Lighting Drivers 1A, 55V Prog WLED Driver
IC LED DRIVER RGLTR PWM 1A 10QFN
| Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 809979-MP24183DQ-LF-Z | 541-MP24183DQ-LF-Z | MP24183DQ-LF-Z | MP24183DQ-LF-Z | MP24183DQ-LF-Z |
| Product Name | PMIC - PMIC - LED Drivers - MP24183DQ-LF-Z | LED DRVR 1Segment 5V/9V/12V/15V/18V/24V 10-Pin QFN EP T/R | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | ||||
| Output Current | 1000 milliamps | 1000 milliamps | |||
| Package Type | 10-VFDFN Exposed Pad |