LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog Dimming 2A TSOT-23-8
Win Source Part Number: 1079920-MP2410GJE-P
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Regulator
Package: Tape & Reel (TR)
Applications: Backlight
Standard Package: 500
Mounting: SMD (SMT)
Frequency: 1MHz
Current - Output / Channel: 2A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog
Voltage - Supply (Min): 4.2V
Voltage - Supply (Max): 24V
Package / Case: SOT-23-8 Thin, TSOT-23-8
Supplier Device Package: TSOT-23-8
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Base Product Number: MP2410
LED DRIVER, SYNC BUCK, 1MHZ, TSOT-23-8; Device Topology:Synchronous
IC LED DRV RGLTR ANALOG TSOT23-8
IC LED DRVR RGLTR SOT23-8
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | MP2410GJE-P-ND | 1079920-MP2410GJE-P | 54AH3373 | MP2410GJE-P | MP2410GJE-P |
| Product Name | LED Drivers | Integrated Circuits (ICs) - PMIC - LED Drivers | Led Driver, Sync Buck, 1Mhz, Tsot-23-8; Device Topology Monolithic Power Systems (Mps) | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||
| Input Voltage | 4.2 to 24 volts | 4.2 to 24 volts | 4.2 to 24 volts | ||
| Output Current | 2000 milliamps | 2000 milliamps | 2000 milliamps |